onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252BDR2G NCP1252BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024925-NCP1252BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 10V Duty Cycle: 80% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 28 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024925-NCP1252BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 10V Duty Cycle: 80% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 28 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252BDR2G - 024925-NCP1252BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252BDR2G
024925-NCP1252BDR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252BDR2G 024925-NCP1252BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 024925-NCP1252BDR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Topology: Flyback, Forward Voltage - Start Up: 10V Duty Cycle: 80% Frequency - Switching: Up to 500kHz Fault Protection: Current Limiting Control Features: Frequency Control, Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 28 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024925-NCP1252BDR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback, Forward
Voltage - Start Up: 10V
Duty Cycle: 80%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 28 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Power Management IC
748-NCP1252BDR2G
SOIC Power Management IC 748-NCP1252BDR2G
PWM Controller, Current Mode, for Forward and Flyback Applications, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP1252BDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1252BDR2G can be used for catalog matching and distributor lookup.

PWM Controller, Current Mode, for Forward and Flyback Applications, SOIC-8 Narrow Body, 2500-REEL Product overview: NCP1252BDR2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1252BDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP1252BDR2G
Switching Controllers NCP1252BDR2G
Switching Controllers CURR MDE PWM CNTRLR FWD FLYBCK APPS

Switching Controllers CURR MDE PWM CNTRLR FWD FLYBCK APPS

Buy Now Datasheet
AC DC Converters, Offline Switches - NCP1252BDR2G - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
NCP1252BDR2G
AC DC Converters, Offline Switches NCP1252BDR2G
IC OFFLINE SWITCH MULT TOP 8SOIC

IC OFFLINE SWITCH MULT TOP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 024925-NCP1252BDR2G 748-NCP1252BDR2G NCP1252BDR2G NCP1252BDR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1252BDR2G SOIC Power Management IC Switching Controllers AC DC Converters, Offline Switches
Configuration / Function Flyback, Forward
Package Type SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Life Cycle Stage Maturity; Active
Special Features Internal Current Limit; Frequency Control, Soft Start
fsw 500 kHz
Unlock Full Specs
to access all available technical data