onsemi Pwm Contr, Current-Mode, 28V, Tsop-6; Input Voltage Onsemi NCP1251BSN65T1G

Description
PWM CONTR, CURRENT-MODE, 28V, TSOP-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8.8V; Supply Voltage Max:28V; Controller IC Case Style:TSOP; No. of Pins:6Pins; Frequency:65kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTR, CURRENT-MODE, 28V, TSOP-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8.8V; Supply Voltage Max:28V; Controller IC Case Style:TSOP; No. of Pins:6Pins; Frequency:65kHz; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Contr, Current-Mode, 28V, Tsop-6; Input Voltage Onsemi - 13AC6125 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Contr, Current-Mode, 28V, Tsop-6; Input Voltage Onsemi
13AC6125
Pwm Contr, Current-Mode, 28V, Tsop-6; Input Voltage Onsemi 13AC6125
PWM CONTR, CURRENT-MODE, 28V, TSOP-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8.8V; Supply Voltage Max:28V; Controller IC Case Style:TSOP; No. of Pins:6Pins; Frequency:65kHz; Product Range:-; MSL:- RoHS Compliant: Yes

PWM CONTR, CURRENT-MODE, 28V, TSOP-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:8.8V; Supply Voltage Max:28V; Controller IC Case Style:TSOP; No. of Pins:6Pins; Frequency:65kHz; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 13AC6125
Product Name Pwm Contr, Current-Mode, 28V, Tsop-6; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C4B302 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-Ace AC Drive - FRN0520E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details