PWM CONTROLLER, 100KHZ, 28V, TSOP-6; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:28V; Controller IC Case Style:TSOP; No. of Pins:6Pins; Frequency:100kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 14AC4618 |
| Product Name | Pwm Controller, 100Khz, 28V, Tsop-6; Input Voltage Onsemi |
| Product | Pulse Width Modulation Drive |