PWM CONTROLLER, 65KHZ, 28V, TSOP-28; Input Voltage:28V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:TSOP; No. of Pins:6Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 13AC3706 |
| Product Name | Pwm Controller, 65Khz, 28V, Tsop-28; Input Voltage Onsemi |
| Product | Pulse Width Modulation Drive |