onsemi Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP12510CSN65T1G

Description
Manufacturer: onsemi Win Source Part Number: 1320683-NCP12510CSN6 5T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 65kHz Control Features: Current Sense Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 84% Clock Sync: No Supplier Device Package: 6-TSOP Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP12510CSN65T1 G-OS,NCP12510CSN65T1 G-ND,ONSONSNCP12510C SN65T1G,488-NCP12510 CSN65T1GCT,488-NCP12 510CSN65T1GTR,488-NC P12510CSN65T1GDKR Base Product Number: NCP12510 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320683-NCP12510CSN6 5T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 65kHz Control Features: Current Sense Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 84% Clock Sync: No Supplier Device Package: 6-TSOP Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP12510CSN65T1 G-OS,NCP12510CSN65T1 G-ND,ONSONSNCP12510C SN65T1G,488-NCP12510 CSN65T1GCT,488-NCP12 510CSN65T1GTR,488-NC P12510CSN65T1GDKR Base Product Number: NCP12510 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1320683-NCP12510CSN65T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1320683-NCP12510CSN65T1G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1320683-NCP12510CSN65T1G
Manufacturer: onsemi Win Source Part Number: 1320683-NCP12510CSN6 5T1G Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: PWM Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 65kHz Control Features: Current Sense Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 84% Clock Sync: No Supplier Device Package: 6-TSOP Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 5V ~ 20V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP12510CSN65T1 G-OS,NCP12510CSN65T1 G-ND,ONSONSNCP12510C SN65T1G,488-NCP12510 CSN65T1GCT,488-NCP12 510CSN65T1GTR,488-NC P12510CSN65T1GDKR Base Product Number: NCP12510 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320683-NCP12510CSN65T1G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: PWM
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 65kHz
Control Features: Current Sense
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 84%
Clock Sync: No
Supplier Device Package: 6-TSOP
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 5V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NCP12510CSN65T1G-OS,NCP12510CSN65T1G-ND,ONSONSNCP12510CSN65T1G,488-NCP12510CSN65T1GCT,488-NCP12510CSN65T1GTR,488-NCP12510CSN65T1GDKR
Base Product Number: NCP12510
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320683-NCP12510CSN65T1G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1184ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details