PWM Controller, Fixed Frequency, Flyback Converters, USB-Pd Reference Design, SOIC 7 CASE OUTLINE, 2500-REEL Product overview: NCP1247BD065R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1247BD065R2G can be used for catalog matching and distributor lookup.
Switching Controllers FIXED FREQ B (65KHZ) CURR
IC OFFLINE SWITCH FLYBACK 7SOIC
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1247BD065R2G | NCP1247BD065R2G | NCP1247BD065R2G |
| Product Name | SOIC Power Management IC | Switching Controllers | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads | |
| IOUT | 0.8000 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |