onsemi Pwm Cont, Current Mode, 28V, Soic-7; Input Voltage Onsemi NCP1247AD065R2G

Description
PWM CONT, CURRENT MODE, 28V, SOIC-7; Input Voltage:28V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONT, CURRENT MODE, 28V, SOIC-7; Input Voltage:28V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Cont, Current Mode, 28V, Soic-7; Input Voltage Onsemi - 31AC0333 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Cont, Current Mode, 28V, Soic-7; Input Voltage Onsemi
31AC0333
Pwm Cont, Current Mode, 28V, Soic-7; Input Voltage Onsemi 31AC0333
PWM CONT, CURRENT MODE, 28V, SOIC-7; Input Voltage:28V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

PWM CONT, CURRENT MODE, 28V, SOIC-7; Input Voltage:28V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 31AC0333
Product Name Pwm Cont, Current Mode, 28V, Soic-7; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details
Motor Controllers - 8209561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 550 watts
View Details
Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details