IC OFFLINE SWITCH FLYBACK 7SOIC Product overview: NCP1239LD65R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1239LD65R2G can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 7SOIC
Switching Controllers NCP1239L 65KHZ
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1239LD65R2G | NCP1239LD65R2G | NCP1239LD65R2G |
| Product Name | Power Management IC | AC DC Converters, Offline Switches | Switching Controllers |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads | |
| Output Voltage | 13.5 volts | ||
| IOUT | 0.5000 amps | ||
| fsw | 65 kHz | 65 kHz |