onsemi Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi NCP1239KD65R2G

Description
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:35V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:35V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi - 62AC7301 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi
62AC7301
Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi 62AC7301
PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:35V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 65KHZ, 0.5A, SOIC-7; Input Voltage:35V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 62AC7301
Product Name Pwm Controller, 65Khz, 0.5A, Soic-7; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
Motor Drivers, Controllers - 448-TLE9189QVWXUMA1DKR-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; 48-VFQFN Exposed Pad
Communication SPI
View Details