Manufacturer: ON Semiconductor
Win Source Part Number: 1081949-NCP1239FDR2
Packaging: Reel - TR
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 16.4V
Duty Cycle: 80%
Frequency - Switching: Up to 250kHz
Fault Protection: Current Limiting, Over Load
Control Features: Frequency Control, Sync
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 11.2 V to 36 V
Alternative Parts (Cross-Reference): NCP1239FDR2G;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG CTRLR FLYBK ISO CM 16SOIC Product overview: NCP1239FDR2 from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1239FDR2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1081949-NCP1239FDR2 | 748-NCP1239FDR2 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1239FDR2 | Power Management IC |
| Configuration / Function | Flyback | |
| Package Type | SOIC; Other; 16-SOIC | Other; Reel - TR |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | |
| Special Features | Internal Current Limit; Frequency Control, Sync |