Controller, Fixed Frequency, Current Mode, for Flyback Converters, SOIC 7 CASE OUTLINE, 2500-REEL Product overview: NCP1238AD65R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1238AD65R2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081947-NCP1238AD65R
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SOIC
Supply Voltage - Operating: 9.5 V to 28 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Switching Controllers DSS LATCH SOCP 65KHZ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1238AD65R2G | 1081947-NCP1238AD65R2G | NCP1238AD65R2G |
| Product Name | SOIC Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1238AD65R2G | Switching Controllers |
| Package Type | Other; SOIC | SOIC; Other; 7-SOIC | |
| Output Voltage | 20 volts | ||
| IOUT | 0.8000 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration / Function | Flyback |