Flyback DC/DC Controller, Current Mode, SOIC, 70kHz Product overview: NCP1237BD65R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 70kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1237BD65R2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 103139-NCP1237BD65R2
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 80%
Frequency - Switching: 65kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SOIC
Supply Voltage - Operating: 9.5 V to 28 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1237BD65R2G | 103139-NCP1237BD65R2G |
| Product Name | 70kHz SOIC Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1237BD65R2G |
| Package Type | Other; SOIC | SOIC; Other; 7-SOIC |
| Output Voltage | 20 volts | |
| IOUT | 1 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |
| Configuration / Function | Flyback |