PWM CONTROLLER, 65KHZ, 28V, SOIC-7; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:-; Supply Voltage Max:28V; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 14AC4617 |
| Product Name | Pwm Controller, 65Khz, 28V, Soic-7; Input Voltage Onsemi |
| Product | Pulse Width Modulation Drive |