Controller, Fixed Frequency, Current Mode, for Flyback Converters, SOIC 7 CASE OUTLINE, 2500-REEL Product overview: NCP1234AD100R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1234AD100R2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1081943-NCP1234AD100
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 80%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Active
Case / Package: 7-SOIC
Supply Voltage - Operating: 9.5 V to 28 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Switching Controllers NOBRWN LATCH OCP OVP 100K
IC OFFLINE SWITCH FLYBACK 7SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1234AD100R2G | 1081943-NCP1234AD100R2G | NCP1234AD100R2G | NCP1234AD100R2G |
| Product Name | SOIC Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1234AD100R2G | Switching Controllers | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 7-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads | |
| Output Voltage | 20 volts | |||
| IOUT | 0.5000 amps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration / Function | Flyback |