PWM Controller, 20V, 800mA, SOIC, Flyback Topology Product overview: NCP1219BD65R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 800mA, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 20V, 800mA, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1219BD65R2G can be used for catalog matching and distributor lookup.
IC OFFLINE SWITCH FLYBACK 7SOIC
Switching Controllers ANA PWM CONTROLLER
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1219BD65R2G | NCP1219BD65R2G | NCP1219BD65R2G |
| Product Name | 20V 800mA SOIC Power Management IC | AC DC Converters, Offline Switches | Switching Controllers |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads | |
| Output Voltage | 20 volts | ||
| IOUT | 0.8000 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |