onsemi Pwm Controller, 65Khz, 20V, Soic-7; Input Voltage Onsemi NCP1219AD65R2G

Description
PWM CONTROLLER, 65KHZ, 20V, SOIC-7; Input Voltage:20V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 65KHZ, 20V, SOIC-7; Input Voltage:20V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 65Khz, 20V, Soic-7; Input Voltage Onsemi - 13AC3701 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 65Khz, 20V, Soic-7; Input Voltage Onsemi
13AC3701
Pwm Controller, 65Khz, 20V, Soic-7; Input Voltage Onsemi 13AC3701
PWM CONTROLLER, 65KHZ, 20V, SOIC-7; Input Voltage:20V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 65KHZ, 20V, SOIC-7; Input Voltage:20V; Output Voltage:-; Output Current:800mA; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 13AC3701
Product Name Pwm Controller, 65Khz, 20V, Soic-7; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Low-voltage 3-phase brushless DC motor controller - 716PCDPTH0050 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
DC Input 12 to 24 volts
Phase   Three Phase
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-120D30B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Mercury Step Controller - C-663.12 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0 to 2.0
Setup Joystick; Computer
Servo Feedback Other; Encoder
View Details