onsemi Integrated Circuits(ICs) NCP1216P65G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 045150-NCP1216P65G Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7-PDIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10 V ~ 16 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load Over Temperature Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 045150-NCP1216P65G Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7-PDIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10 V ~ 16 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load Over Temperature Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 045150-NCP1216P65G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
045150-NCP1216P65G
Integrated Circuits(ICs) 045150-NCP1216P65G
Manufacturer: ON Semiconductor Win Source Part Number: 045150-NCP1216P65G Category: Integrated Circuits(ICs) Family: PMIC - AC DC Converters Offline Switchers Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: 8-DIP (0.300" 7.62mm) 7 Leads Manufacturer Device Package: 7-PDIP Standard Package: 50 Catalog: AC DC Converters Offline Switchers Operating Supply Voltage: 10 V ~ 16 V Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Duty Cycle: 75% Frequency - Switching: 65kHz Fault Protection: Over Load Over Temperature Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 045150-NCP1216P65G
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters Offline Switchers
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: 8-DIP (0.300" 7.62mm) 7 Leads
Manufacturer Device Package: 7-PDIP
Standard Package: 50
Catalog: AC DC Converters Offline Switchers
Operating Supply Voltage: 10 V ~ 16 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Duty Cycle: 75%
Frequency - Switching: 65kHz
Fault Protection: Over Load Over Temperature Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 045150-NCP1216P65G
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data