onsemi Pwm Controller, 65Khz, 16V, Dip-7; Input Voltage Onsemi NCP1216P65G

Description
PWM CONTROLLER, 65KHZ, 16V, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:500A; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 65KHZ, 16V, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:500A; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 65Khz, 16V, Dip-7; Input Voltage Onsemi - 14AC4614 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 65Khz, 16V, Dip-7; Input Voltage Onsemi
14AC4614
Pwm Controller, 65Khz, 16V, Dip-7; Input Voltage Onsemi 14AC4614
PWM CONTROLLER, 65KHZ, 16V, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:500A; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 65KHZ, 16V, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:500A; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 14AC4614
Product Name Pwm Controller, 65Khz, 16V, Dip-7; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
Motor Drivers, Controllers - DRV10964GRDSNR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details