onsemi Ic, Current Mode Pwm Ctrl, 11V, Soic-8, Full Reel; Input Voltage Onsemi NCP1216D100R2G

Description
IC, CURRENT MODE PWM CTRL, 11V, SOIC-8, FULL REEL; Input Voltage:13.4V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:5.6V; Supply Voltage Max:13.4V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes
Datasheet
Description
IC, CURRENT MODE PWM CTRL, 11V, SOIC-8, FULL REEL; Input Voltage:13.4V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:5.6V; Supply Voltage Max:13.4V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Current Mode Pwm Ctrl, 11V, Soic-8, Full Reel; Input Voltage Onsemi - 71J6566 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Current Mode Pwm Ctrl, 11V, Soic-8, Full Reel; Input Voltage Onsemi
71J6566
Ic, Current Mode Pwm Ctrl, 11V, Soic-8, Full Reel; Input Voltage Onsemi 71J6566
IC, CURRENT MODE PWM CTRL, 11V, SOIC-8, FULL REEL; Input Voltage:13.4V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:5.6V; Supply Voltage Max:13.4V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes

IC, CURRENT MODE PWM CTRL, 11V, SOIC-8, FULL REEL; Input Voltage:13.4V; Output Voltage:-; Output Current:500mA; Supply Voltage Min:5.6V; Supply Voltage Max:13.4V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 71J6566
Product Name Ic, Current Mode Pwm Ctrl, 11V, Soic-8, Full Reel; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details
ENCL 201A Controller SMC-3 - 150C-D20JAD-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 55961 watts
View Details