PWM Controller, Fixed Frequency, Current Mode, with Duty Cycle Limited to 50%, PDIP-7 (PDIP-8 LESS PIN 7), 50-TUBE Product overview: NCP1216AP65G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1216AP65G can be used for catalog matching and distributor lookup.
Switching Controllers Current Mode PWM w/50% Duty Cycle Max
IC OFFLINE SWITCH FLYBACK 7DIP
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-NCP1216AP65G | NCP1216AP65G | NCP1216AP65G |
| Product Name | Power Management IC | Switching Controllers | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads | |
| Output Voltage | 10 volts | ||
| IOUT | 0.5000 amps | ||
| Operating Temperature | 0 C (32 F) | 0 to 150 C (32 to 302 F) |