onsemi 1A 200kHz SOIC Power Management IC NCP1212DR2

Description
1A SWITCHING CONTROLLER, 200kHz SWITCHING FREQ-MAX, PDSO8, SOIC-8 Product overview: NCP1212DR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 200kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1212DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A SWITCHING CONTROLLER, 200kHz SWITCHING FREQ-MAX, PDSO8, SOIC-8 Product overview: NCP1212DR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 200kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1212DR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
1A 200kHz SOIC Power Management IC
748-NCP1212DR2
1A 200kHz SOIC Power Management IC 748-NCP1212DR2
1A SWITCHING CONTROLLER, 200kHz SWITCHING FREQ-MAX, PDSO8, SOIC-8 Product overview: NCP1212DR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 200kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1212DR2 can be used for catalog matching and distributor lookup.

1A SWITCHING CONTROLLER, 200kHz SWITCHING FREQ-MAX, PDSO8, SOIC-8 Product overview: NCP1212DR2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, 200kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1212DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-NCP1212DR2
Product Name 1A 200kHz SOIC Power Management IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1619073 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 759-ICE1PCS02G - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Reel - TR
fsw 65 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AN-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details