CURRENT MODE PWM CONTROLLER, 12.9V, 8-SOIC FULL REEL; Input Voltage:-; Output Voltage:-; Output Current:500mA; Supply Voltage Min:5.3V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 45J1799 |
| Product Name | Current Mode Pwm Controller, 12.9V, 8-Soic Full Reel; Input Voltage Onsemi |
| Product | Pulse Width Modulation Drive |