onsemi Current Mode Pwm Controller, 14V, 8-Soic; Input Voltage Onsemi NCP1203D60R2G

Description
CURRENT MODE PWM CONTROLLER, 14V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:4.9V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 14V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:4.9V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 14V, 8-Soic; Input Voltage Onsemi - 45J1797 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 14V, 8-Soic; Input Voltage Onsemi
45J1797
Current Mode Pwm Controller, 14V, 8-Soic; Input Voltage Onsemi 45J1797
CURRENT MODE PWM CONTROLLER, 14V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:4.9V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz; Product Range:- RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 14V, 8-SOIC; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:4.9V; Supply Voltage Max:14V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 45J1797
Product Name Current Mode Pwm Controller, 14V, 8-Soic; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5C125 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA AC Drive - FRN020G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 108A Controller SMC-3 - 150C-D10JCD-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details