onsemi Ic, Pwm Controller; Input Voltage Onsemi NCP1200P40G

Description
IC, PWM CONTROLLER; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:40kHz; Operating Temperature Min:-25°C; RoHS Compliant: Yes
Datasheet
Description
IC, PWM CONTROLLER; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:40kHz; Operating Temperature Min:-25°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Onsemi - 29X1648 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Onsemi
29X1648
Ic, Pwm Controller; Input Voltage Onsemi 29X1648
IC, PWM CONTROLLER; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:40kHz; Operating Temperature Min:-25°C; RoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:40kHz; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 29X1648
Product Name Ic, Pwm Controller; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Operating Temperature -25 C (-13 F)
AC Input 6 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU5A0027FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-Ace AC Drive - FRN0056E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-3-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details