Manufacturer: ON Semiconductor
Win Source Part Number: 003719-NCP1200D6OR2
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters, Offline Switchers
Packaging: Reel(TR)
Mounting Style: Surface Mount
Operating Temperature Range: -25°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Operating Supply Voltage: 16V (Max)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Duty Cycle: 80%
Frequency - Switching: 60kHz
Fault Protection: Current Limiting, Over Load, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003719-NCP1200D6OR2 |
| Product Name | Integrated Circuits(ICs) |