onsemi 60kHz SOIC Power Management IC NCP1200D6OR2

Description
Converter Offline Flyback Topology 60kHz 8-SOIC Product overview: NCP1200D6OR2 from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 60kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1200D6OR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Converter Offline Flyback Topology 60kHz 8-SOIC Product overview: NCP1200D6OR2 from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 60kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1200D6OR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60kHz SOIC Power Management IC
748-NCP1200D6OR2
60kHz SOIC Power Management IC 748-NCP1200D6OR2
Converter Offline Flyback Topology 60kHz 8-SOIC Product overview: NCP1200D6OR2 from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 60kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1200D6OR2 can be used for catalog matching and distributor lookup.

Converter Offline Flyback Topology 60kHz 8-SOIC Product overview: NCP1200D6OR2 from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 60kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1200D6OR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-NCP1200D6OR2
Product Name 60kHz SOIC Power Management IC
Package Type Other; Reel(TR)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Output Step Down Switching Regulator - A4490EESTR-T - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
View Details
8 suppliers
Specs
Package Type Other; Tube
fsw 52 kHz
Duty Cycle 50
View Details
Switching Regulators - 1619073 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers