onsemi Current Mode Pwm Controller, 12.5V, 8-Soic Full Reel; Input Voltage Onsemi NCP1200D60R2G

Description
CURRENT MODE PWM CONTROLLER, 12.5V, 8-SOIC FULL REEL; Input Voltage:11V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:8.8V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz RoHS Compliant: Yes
Description
CURRENT MODE PWM CONTROLLER, 12.5V, 8-SOIC FULL REEL; Input Voltage:11V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:8.8V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 12.5V, 8-Soic Full Reel; Input Voltage Onsemi - 17H1646 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 12.5V, 8-Soic Full Reel; Input Voltage Onsemi
17H1646
Current Mode Pwm Controller, 12.5V, 8-Soic Full Reel; Input Voltage Onsemi 17H1646
CURRENT MODE PWM CONTROLLER, 12.5V, 8-SOIC FULL REEL; Input Voltage:11V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:8.8V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 12.5V, 8-SOIC FULL REEL; Input Voltage:11V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:8.8V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz RoHS Compliant: Yes

Supplier's Site
Pwm Controller, Current Mode, 8.8-12.5V, Soic8; Input Voltage Onsemi - 38X6198 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, 8.8-12.5V, Soic8; Input Voltage Onsemi
38X6198
Pwm Controller, Current Mode, 8.8-12.5V, Soic8; Input Voltage Onsemi 38X6198
PWM CONTROLLER, CURRENT MODE, 8.8-12.5V, SOIC8; Input Voltage:11V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:8.8V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, 8.8-12.5V, SOIC8; Input Voltage:11V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:8.8V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:60kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 17H1646
Product Name Current Mode Pwm Controller, 12.5V, 8-Soic Full Reel; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U27P51 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN001G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details