The NCP1200D60R2 is a PWM current-mode controller for low-power offline power supplies, housed in an SOIC-8 package. It operates at a fixed frequency of 60 kHz, features internal output short-circuit protection, and supports skip-cycle mode for improved light-load efficiency. The device is self-supplied from the DC rail, eliminating the need for an auxiliary winding, and includes built-in frequency jittering for lower EMI. It provides a 250 mA peak current source/sink capability and operates with a maximum VCC voltage of 16 V. The IC is Pb-free, RoHS compliant, and designed for applications such as AC-DC adapters and auxiliary power supplies.
0.25A SWITCHING CONTROLLER, 70kHz SWITCHING FREQ-MAX, PDSO8, SOIC-8 Product overview: NCP1200D60R2 from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 70kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.25A, 70kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1200D60R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-NCP1200D60R2 |
| Product Name | 0.25A 70kHz SOIC Power Management IC |
| Package Type | Other; SOIC |