onsemi Pwm Ctrl, 40Khz, 150Deg C; Input Voltage Onsemi NCP1200D40R2G

Description
PWM CTRL, 40KHZ, 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:40kHz; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, 40KHZ, 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:40kHz; Operating Temperature Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, 40Khz, 150Deg C; Input Voltage Onsemi - 42Y0722 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, 40Khz, 150Deg C; Input Voltage Onsemi
42Y0722
Pwm Ctrl, 40Khz, 150Deg C; Input Voltage Onsemi 42Y0722
PWM CTRL, 40KHZ, 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:40kHz; Operating Temperature Min:- RoHS Compliant: Yes

PWM CTRL, 40KHZ, 150DEG C; Input Voltage:-; Output Voltage:-; Output Current:250mA; Supply Voltage Min:-; Supply Voltage Max:16V; Controller IC Case Style:NSOIC; No. of Pins:8Pins; Frequency:40kHz; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 42Y0722
Product Name Pwm Ctrl, 40Khz, 150Deg C; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DMC Controller - DMC - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product PC-Based
Resolution 12 bits
PC-Based Bus PCI
View Details
Motor Controllers - 434544 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 480 watts
Continuous Current 20 amps
View Details
Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details