onsemi Current Mode Pwm Controller, 12.5V, 8-Soic; Input Voltage Onsemi NCP1200D100R2G

Description
CURRENT MODE PWM CONTROLLER, 12.5V, 8-SOIC; Input Voltage:16V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes
Datasheet
Description
CURRENT MODE PWM CONTROLLER, 12.5V, 8-SOIC; Input Voltage:16V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Mode Pwm Controller, 12.5V, 8-Soic; Input Voltage Onsemi - 88H4976 - Newark, An Avnet Company
Chicago, IL, United States
Current Mode Pwm Controller, 12.5V, 8-Soic; Input Voltage Onsemi
88H4976
Current Mode Pwm Controller, 12.5V, 8-Soic; Input Voltage Onsemi 88H4976
CURRENT MODE PWM CONTROLLER, 12.5V, 8-SOIC; Input Voltage:16V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes

CURRENT MODE PWM CONTROLLER, 12.5V, 8-SOIC; Input Voltage:16V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes

Supplier's Site
Pwm Controller, Current Mode, 6.3-12.5V, Soic8; Input Voltage Onsemi - 29X6181 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, 6.3-12.5V, Soic8; Input Voltage Onsemi
29X6181
Pwm Controller, Current Mode, 6.3-12.5V, Soic8; Input Voltage Onsemi 29X6181
PWM CONTROLLER, CURRENT MODE, 6.3-12.5V, SOIC8; Input Voltage:16V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, 6.3-12.5V, SOIC8; Input Voltage:16V; Output Voltage:-; Output Current:250mA; Supply Voltage Min:6.3V; Supply Voltage Max:12.5V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:100kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 88H4976
Product Name Current Mode Pwm Controller, 12.5V, 8-Soic; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C2B004 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-Ace AC Drive - FRN0007E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details