onsemi 0.25 A 48 kHz DIP Voltage Regulator IC NCP1200AP40

Description
IC 0.25 A SWITCHING CONTROLLER, 48 kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8, Switching Regulator or Controller Product overview: NCP1200AP40 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 A, 48 kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.25 A, 48 kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1200AP40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 0.25 A SWITCHING CONTROLLER, 48 kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8, Switching Regulator or Controller Product overview: NCP1200AP40 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 A, 48 kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.25 A, 48 kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1200AP40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.25 A 48 kHz DIP Voltage Regulator IC
748-NCP1200AP40
0.25 A 48 kHz DIP Voltage Regulator IC 748-NCP1200AP40
IC 0.25 A SWITCHING CONTROLLER, 48 kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8, Switching Regulator or Controller Product overview: NCP1200AP40 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 A, 48 kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.25 A, 48 kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1200AP40 can be used for catalog matching and distributor lookup.

IC 0.25 A SWITCHING CONTROLLER, 48 kHz SWITCHING FREQ-MAX, PDIP8, PLASTIC, DIP-8, Switching Regulator or Controller Product overview: NCP1200AP40 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 A, 48 kHz, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.25 A, 48 kHz, DIP, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1200AP40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 748-NCP1200AP40
Product Name 0.25 A 48 kHz DIP Voltage Regulator IC
Package Type Other; DIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN-5 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
Switching Regulators - 1744711 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiple-Output Reg. For Auto Lcd Display Bias - A8601KLPTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
View Details
5 suppliers