The NCP1200AD60R2G is a PWM current-mode controller for off-line AC-DC adapters and battery chargers, housed in an SOIC-8 package measuring 6.10 mm by 9.40 mm. It operates at a fixed frequency of 60 kHz, features 250 mA peak current capability, and supports direct optocoupler connection with skip-cycle mode for low standby power. The device self-biases from the high-voltage rail, eliminating the need for an auxiliary winding, and includes auto-recovery overcurrent protection and internal thermal shutdown. It is Pb-free and meets the electrical and thermal specifications of the NCP1200A series.
0.25A SWITCHING CONTROLLER, 68kHz SWITCHING FREQ-MAX, PDSO8, LEAD FREE, SOIC-8 Product overview: NCP1200AD60R2G from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 68kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 0.25A, 68kHz, SOIC, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-NCP1200AD60R2G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-NCP1200AD60R2G |
| Product Name | 0.25A 68kHz SOIC Power Management IC |
| Package Type | Other; SOIC |