LDO, FIXED, 3.3V, 0.3A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes
300 MA CMOS LOW DROPOUT REGULATOR 3V3 AD SLEW RATE / REEL
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 97AC7845 | 85AC2943 |
| Product Name | Ldo, Fixed, 3.3V, 0.3A, -40 To 85Deg C; Output Type Onsemi | 300 Ma Cmos Low Dropout Regulator 3V3 Ad Slew Rate / Reel Onsemi |
| Input Voltage | 1.7 to 5.5 volts |