IC REG LINEAR 2.8V 300MA 4-XDFN
IC REG LINEAR 2.8V 300MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
LDO Voltage Regulators 300 MA CMOS LOW DROPOUT R
IC REG LINEAR 2.8V 300MA 4XDFN
IC REG LINEAR 2.8V 300MA 4XDFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCP115CMX280TBGDKR-ND | NCP115CMX280TBG | NCP115CMX280TBG | NCP115CMX280TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |