onsemi Ldo, Fixed, 2.5V, 0.3A, -40 To 125Deg C; Output Type Onsemi NCP115CMX250TCG

Description
LDO, FIXED, 2.5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.3A, -40 To 125Deg C; Output Type Onsemi - 84AC7212 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.3A, -40 To 125Deg C; Output Type Onsemi
84AC7212
Ldo, Fixed, 2.5V, 0.3A, -40 To 125Deg C; Output Type Onsemi 84AC7212
LDO, FIXED, 2.5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC7212
Product Name Ldo, Fixed, 2.5V, 0.3A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details