Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
LDO Voltage Regulators 300 MA CMOS LOW DRO POUT R
IC REG LINEAR 2.5V 300MA 4XDFN
IC REG LINEAR 2.5V 300MA 4XDFN
IC REG LINEAR 2.5V 300MA 4XDFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP115CMX250TCGOSCT-ND | NCP115CMX250TCG | NCP115CMX250TCG | NCP115CMX250TCG | NCP115CMX250TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |