LDO Regulator, 300 mA, Low Iq, High PSRR, High Accuracy 1.5 V, XDFN, Active Discharge, Slower Vout Slew-Rate
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
IC REG LINEAR 1.5V 300MA 4XDFN
LDO Voltage Regulators 300 MA CMOS LOW DRO POUT R
IC REG LINEAR 1.5V 300MA 4XDFN
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP115CMX150TCG | NCP115CMX150TCGOSDKR-ND | NCP115CMX150TCG | NCP115CMX150TCG | NCP115CMX150TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; XDFN-4 | Other; 4-XDFN Exposed Pad | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed |