The NCP115ASN150T2G is a low dropout (LDO) linear voltage regulator designed to provide a stable output voltage of 1.5 V with a maximum output current of 300 mA. It operates within an input voltage range of 1.7 V to 5.5 V and features a low quiescent current of approximately 50 µA, making it suitable for battery-powered applications. The device offers a high power supply ripple rejection (PSRR) of 70 dB at 1 kHz, ensuring minimal noise in sensitive applications. The NCP115ASN150T2G includes thermal shutdown and current limit protections, enhancing reliability in various operating conditions. It is available in a TSOP-5 package and is stable with a minimum output capacitor of 1 µF. The regulator also features a soft start capability with selectable output slew rates, which can be beneficial in applications requiring controlled power-up sequences. Typical applications include mobile phones, PDAs, and portable medical equipment.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
IC REG LINEAR 1.5V 300MA 5TSOP
LDO Regulator, 300 mA, Low Iq, High PSRR, High Accuracy 1.5V, TSOP5, Active Discharge, Normal Vout Slew-Rate
LDO Voltage Regulators 300 MA CMOS LOW DRO POUT R
IC REG LINEAR 1.5V 300MA 5TSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP115ASN150T2GOSCT-ND | NCP115ASN150T2G | 598-NCP115ASN150T2G | NCP115ASN150T2G | NCP115ASN150T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Regulator, 300 mA, Low Iq, High PSRR, High Accuracy 1.5V, TSOP5, Active Discharge, Normal Vout Slew-Rate | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Special Features | Input Overcurrent Protection | Enable |