onsemi Ldo, Fixed, 3V, 0.3A, -40 To 125Deg C; Output Type Onsemi NCP115AMX300TCG

Description
LDO, FIXED, 3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP115 is a fixed LDO regulator designed to provide a stable output voltage of 3V with a maximum output current of 300 mA. It operates within an input voltage range of 1.7V to 5.5V and is suitable for applications requiring low noise and high power supply ripple rejection, with a PSRR of 70 dB at 1 kHz. The device features a low quiescent current of 50 µA, making it ideal for battery-powered applications. It includes thermal shutdown and current limit protections to enhance reliability. The NCP115 is available in compact XDFN4 and TSOP-5 packages, and it is RoHS compliant. This LDO is suitable for use in portable devices such as mobile phones, PDAs, and medical equipment.

Datasheet Summary
Powered by GS/AI

The NCP115 is a fixed LDO regulator designed to provide a stable output voltage of 3V with a maximum output current of 300 mA. It operates within an input voltage range of 1.7V to 5.5V and is suitable for applications requiring low noise and high power supply ripple rejection, with a PSRR of 70 dB at 1 kHz. The device features a low quiescent current of 50 µA, making it ideal for battery-powered applications. It includes thermal shutdown and current limit protections to enhance reliability. The NCP115 is available in compact XDFN4 and TSOP-5 packages, and it is RoHS compliant. This LDO is suitable for use in portable devices such as mobile phones, PDAs, and medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 0.3A, -40 To 125Deg C; Output Type Onsemi - 84AC7205 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.3A, -40 To 125Deg C; Output Type Onsemi
84AC7205
Ldo, Fixed, 3V, 0.3A, -40 To 125Deg C; Output Type Onsemi 84AC7205
LDO, FIXED, 3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3V, 0.3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC7205
Product Name Ldo, Fixed, 3V, 0.3A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QLS - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details