IC REG LINEAR 2.8V 300MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
IC REG LINEAR 2.8V 300MA 4-XDFN
LDO Regulator, 300 mA, Low Iq, High PSRR, High Accuracy 2.8 V, Active Discharge, Normal Vout Slew-Rate
IC REG LINEAR 2.8V 300MA 4XDFN
LDO Voltage Regulators 300 MA CMOS LOW DROPOUT R
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP115AMX280TBGDKR-ND | NCP115AMX280TBG | NCP115AMX280TBG | NCP115AMX280TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; XDFN-4 | ||
| Special Features | Input Overcurrent Protection |