onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP115AMX180TCG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP115AMX180TCGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP115AMX180TCGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP115AMX180TCGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP115AMX180TCGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP115AMX180TCGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP115AMX180TCGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP115AMX180TCGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP115AMX180TCGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP115AMX180TCGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323694-NCP115AMX180TCG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323694-NCP115AMX180TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323694-NCP115AMX180TCG
Manufacturer: onsemi Win Source Part Number: 1323694-NCP115AMX180 TCG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Supplier Device Package: 4-XDFN (1x1) Temperature Range - Operating: -40°C ~ 85°C (TJ) Case / Package: 4-XDFN Exposed Pad PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 95 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP115AMX180TCG-ND,N CP115AMX180TCGOSTR,N CP115AMX180TCGOSCT,N CP115AMX180TCGOSDKR Base Product Number: NCP115 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.58V @ 300mA

Manufacturer: onsemi
Win Source Part Number: 1323694-NCP115AMX180TCG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
Case / Package: 4-XDFN Exposed Pad
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 95 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP115AMX180TCG-ND,NCP115AMX180TCGOSTR,NCP115AMX180TCGOSCT,NCP115AMX180TCGOSDKR
Base Product Number: NCP115
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.58V @ 300mA

Buy Now Datasheet
Singapore, Singapore
Low-Power 300 mA 1.8 V LDO Voltage Regulator IC
776-NCP115AMX180TCG
Low-Power 300 mA 1.8 V LDO Voltage Regulator IC 776-NCP115AMX180TCG
LDO Regulator, 300 mA, Low Iq, High PSRR, High Accuracy 1.8 V, Active Discharge, Normal Vout Slew-Rate, 3000-REEL Product overview: NCP115AMX180TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 1.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 1.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP115AMX180TCG can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Low Iq, High PSRR, High Accuracy 1.8 V, Active Discharge, Normal Vout Slew-Rate, 3000-REEL Product overview: NCP115AMX180TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 1.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 1.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP115AMX180TCG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1861540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1861540P
Voltage Regulators 1861540P
ON Semiconductor, NCP115AMX180TCG

ON Semiconductor, NCP115AMX180TCG

Supplier's Site
Voltage Regulators - 1861540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1861540
Voltage Regulators 1861540
ON Semiconductor, NCP115AMX180TCG

ON Semiconductor, NCP115AMX180TCG

Supplier's Site
Voltage Regulators - 1861231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1861231
Voltage Regulators 1861231
ON Semiconductor, NCP115AMX180TCG

ON Semiconductor, NCP115AMX180TCG

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP115AMX180TCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP115AMX180TCG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP115AMX180TCG
IC REG LINEAR 1.8V 300MA 4XDFN

IC REG LINEAR 1.8V 300MA 4XDFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP115AMX180TCG
LDO Voltage Regulators NCP115AMX180TCG
LDO Voltage Regulators 300 MA CMOS LOW DROPOUT R

LDO Voltage Regulators 300 MA CMOS LOW DROPOUT R

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP115AMX180TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP115AMX180TCG
PMIC - Voltage Regulators - Linear NCP115AMX180TCG
IC REG LINEAR 1.8V 300MA 4XDFN

IC REG LINEAR 1.8V 300MA 4XDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP115AMX180TCGOSTR-ND 1323694-NCP115AMX180TCG 776-NCP115AMX180TCG 1861540P 1861540 NCP115AMX180TCG NCP115AMX180TCG NCP115AMX180TCG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power 300 mA 1.8 V LDO Voltage Regulator IC Voltage Regulators Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad Other; XDFN Other; Xdfn
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data