Manufacturer: onsemi
Win Source Part Number: 1320116-NCP115AMX120
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
Case / Package: 4-XDFN Exposed Pad
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 95 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP115AMX120TCG-ND,N
Base Product Number: NCP115
RoHS Status: ROHS3 Compliant
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
LDO Regulator, 300 mA, Low Iq, High PSRR, High Accuracy 1.2V, XDFN, Active Discharge, Normal Vout Slew-Rate, 3000-REEL Product overview: NCP115AMX120TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 1.2V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP115AMX120TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 300MA 4XDFN
LDO Voltage Regulators 300 MA CMOS LOW DROPOUT R
IC REG LINEAR 1.2V 300MA 4XDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1320116-NCP115AMX120TCG | NCP115AMX120TCGOSCT-ND | 776-NCP115AMX120TCG | NCP115AMX120TCG | NCP115AMX120TCG | NCP115AMX120TCG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 300 mA 1.2V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |