LDO Regulator, 300 mA, Low Iq, High PSRR, High Accuracy 1.05 V, XDFN, Active Discharge, Normal Vout Slew-Rate, 3000-REEL Product overview: NCP115AMX105TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 1.05 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 1.05 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP115AMX105TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.05V 300MA 4-XDFN
IC REG LINEAR 1.05V 300MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
IC REG LINEAR 1.05V 300MA 4XDFN
LDO Voltage Regulators 300 MA CMOS LOW DRO POUT R
IC REG LINEAR 1.05V 300MA 4XDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP115AMX105TCG | 488-NCP115AMX105TCGDKR-ND | NCP115AMX105TCG | NCP115AMX105TCG | NCP115AMX105TCG |
| Product Name | Low-Power 300 mA 1.05 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad |