IC REG LINEAR 1V 300MA 4-XDFN
IC REG LINEAR 1V 300MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
IC REG LINEAR 1V 300MA 4XDFN
IC REG LINEAR 1V 300MA 4XDFN
LDO Voltage Regulators 300 MA CMOS LOW DROP OUT
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP115AMX100TCGCT-ND | NCP115AMX100TCG | NCP115AMX100TCG | NCP115AMX100TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |