onsemi Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi NCP114BSN330T1G

Description
LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:TSOP RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:TSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi - 04AC9265 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi
04AC9265
Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi 04AC9265
LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:TSOP RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:TSOP RoHS Compliant: Yes

Supplier's Site Datasheet
300 Ma Cmos Ldo, Hz Option, Vout=3.3V / Reel Onsemi - 48AC1301 - Newark, An Avnet Company
Chicago, IL, United States
300 Ma Cmos Ldo, Hz Option, Vout=3.3V / Reel Onsemi
48AC1301
300 Ma Cmos Ldo, Hz Option, Vout=3.3V / Reel Onsemi 48AC1301
300 MA CMOS LDO, HZ OPTION, VOUT=3.3V / REEL

300 MA CMOS LDO, HZ OPTION, VOUT=3.3V / REEL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP114BSN330T1G
LDO Voltage Regulators NCP114BSN330T1G
LDO Voltage Regulators 300 MA CMOS LDO HZ OPTIO

LDO Voltage Regulators 300 MA CMOS LDO HZ OPTIO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 04AC9265 48AC1301 NCP114BSN330T1G
Product Name Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi 300 Ma Cmos Ldo, Hz Option, Vout=3.3V / Reel Onsemi LDO Voltage Regulators
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details