onsemi 300 mA 3.3V LDO Voltage Regulator IC NCP114BSN330T1G

Description
LDO Regulator, 300 mA, High PSRR 3.3V, Non-Active Discharge, TSOP5, 3000-REEL Product overview: NCP114BSN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114BSN330T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 300 mA, High PSRR 3.3V, Non-Active Discharge, TSOP5, 3000-REEL Product overview: NCP114BSN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114BSN330T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300 mA 3.3V LDO Voltage Regulator IC
776-NCP114BSN330T1G
300 mA 3.3V LDO Voltage Regulator IC 776-NCP114BSN330T1G
LDO Regulator, 300 mA, High PSRR 3.3V, Non-Active Discharge, TSOP5, 3000-REEL Product overview: NCP114BSN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114BSN330T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, High PSRR 3.3V, Non-Active Discharge, TSOP5, 3000-REEL Product overview: NCP114BSN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114BSN330T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP114BSN330T1G - 1081925-NCP114BSN330T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP114BSN330T1G
1081925-NCP114BSN330T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP114BSN330T1G 1081925-NCP114BSN330T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1081925-NCP114BSN330 T1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081925-NCP114BSN330T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - 1263179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1263179P
Voltage Regulators 1263179P
onsemi NCP114BSN330T1G Voltage Regulator

onsemi NCP114BSN330T1G Voltage Regulator

Supplier's Site
Voltage Regulators - 1263179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1263179
Voltage Regulators 1263179
onsemi NCP114BSN330T1G Voltage Regulator

onsemi NCP114BSN330T1G Voltage Regulator

Supplier's Site
Voltage Regulators - 1703374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1703374
Voltage Regulators 1703374
onsemi NCP114BSN330T1G Voltage Regulator

onsemi NCP114BSN330T1G Voltage Regulator

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114BSN330T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114BSN330T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114BSN330T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114BSN330T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114BSN330T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114BSN330T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114BSN330T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114BSN330T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114BSN330T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP114BSN330T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP114BSN330T1G
PMIC - Voltage Regulators - Linear NCP114BSN330T1G
IC REG LINEAR 3.3V 300MA 5TSOP

IC REG LINEAR 3.3V 300MA 5TSOP

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCP114BSN330T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCP114BSN330T1G
Power Supply Chip >> Linear Voltage Regulators (LDO) NCP114BSN330T1G
300mA 75dB@(1kHz) Fixed 3.3V Positive electrode 5.5V TSOP-5-1.5mm Linear Voltage Regulators (LDO) ROHS

300mA 75dB@(1kHz) Fixed 3.3V Positive electrode 5.5V TSOP-5-1.5mm Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP114BSN330T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP114BSN330T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP114BSN330T1G
IC REG LINEAR 3.3V 300MA 5TSOP

IC REG LINEAR 3.3V 300MA 5TSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP114BSN330T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP114BSN330T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP114BSN330T1G
IC REG LINEAR 3.3V 300MA 5TSOP

IC REG LINEAR 3.3V 300MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP114BSN330T1G 1081925-NCP114BSN330T1G 1263179P 1263179 NCP114BSN330T1GOSDKR-ND NCP114BSN330T1G NCP114BSN330T1G NCP114BSN330T1G NCP114BSN330T1G
Product Name 300 mA 3.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP114BSN330T1G Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Dropout Voltage 2.25E-4 volts 0.2250 volts 0.2250 volts 0.2250 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Other; 5-TSOP Other; TSOP Other; Tsop SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Life Cycle Stage Maturity; Active
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 5 volts
View Details