onsemi Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi NCP114ASN330T1G

Description
LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:TSOP RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:TSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi - 04AC9264 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi
04AC9264
Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi 04AC9264
LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:TSOP RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:TSOP RoHS Compliant: Yes

Supplier's Site Datasheet
300 Ma Cmos Ldo, Ad Option, Vout=3.3V / Reel Onsemi - 48AC1299 - Newark, An Avnet Company
Chicago, IL, United States
300 Ma Cmos Ldo, Ad Option, Vout=3.3V / Reel Onsemi
48AC1299
300 Ma Cmos Ldo, Ad Option, Vout=3.3V / Reel Onsemi 48AC1299
300 MA CMOS LDO, AD OPTION, VOUT=3.3V / REEL

300 MA CMOS LDO, AD OPTION, VOUT=3.3V / REEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 04AC9264 48AC1299
Product Name Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi 300 Ma Cmos Ldo, Ad Option, Vout=3.3V / Reel Onsemi
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details