onsemi Ldo, Fixed, 3V, 0.3A, Tsop-5; Output Type Onsemi NCP114ASN300T1G

Description
LDO, FIXED, 3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage RoHS Compliant: Yes
Description
LDO, FIXED, 3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP114 is a 300 mA CMOS low dropout (LDO) regulator designed for applications requiring stable and accurate voltage with low noise. It operates within an input voltage range of 1.7 V to 5.5 V and provides a fixed output voltage of 3.0 V. The device features a very low quiescent current of approximately 50 µA and a standby current consumption of about 0.1 µA, making it suitable for battery-operated devices. The dropout voltage is typically 135 mV at 300 mA, ensuring efficient performance. The NCP114 offers ±1% output voltage accuracy at room temperature and high power supply ripple rejection of 75 dB at 1 kHz. It includes thermal shutdown and current limit protections for enhanced reliability. The regulator is stable with a minimum output capacitor of 1 µF, and it is available in UDFN and TSOP packages. Typical applications include PDAs, mobile phones, GPS devices, and other portable medical equipment. This product is Pb-free and suitable for noise-sensitive applications.

Datasheet Summary
Powered by GS/AI

The NCP114 is a 300 mA CMOS low dropout (LDO) regulator designed for applications requiring stable and accurate voltage with low noise. It operates within an input voltage range of 1.7 V to 5.5 V and provides a fixed output voltage of 3.0 V. The device features a very low quiescent current of approximately 50 µA and a standby current consumption of about 0.1 µA, making it suitable for battery-operated devices. The dropout voltage is typically 135 mV at 300 mA, ensuring efficient performance. The NCP114 offers ±1% output voltage accuracy at room temperature and high power supply ripple rejection of 75 dB at 1 kHz. It includes thermal shutdown and current limit protections for enhanced reliability. The regulator is stable with a minimum output capacitor of 1 µF, and it is available in UDFN and TSOP packages. Typical applications include PDAs, mobile phones, GPS devices, and other portable medical equipment. This product is Pb-free and suitable for noise-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 0.3A, Tsop-5; Output Type Onsemi - 04AC9263 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.3A, Tsop-5; Output Type Onsemi
04AC9263
Ldo, Fixed, 3V, 0.3A, Tsop-5; Output Type Onsemi 04AC9263
LDO, FIXED, 3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
300 Ma Cmos Ldo, Ad Option, Vout=3.0V / Reel Onsemi - 48AC1298 - Newark, An Avnet Company
Chicago, IL, United States
300 Ma Cmos Ldo, Ad Option, Vout=3.0V / Reel Onsemi
48AC1298
300 Ma Cmos Ldo, Ad Option, Vout=3.0V / Reel Onsemi 48AC1298
300 MA CMOS LDO, AD OPTION, VOUT=3.0V / REEL

300 MA CMOS LDO, AD OPTION, VOUT=3.0V / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 04AC9263 48AC1298
Product Name Ldo, Fixed, 3V, 0.3A, Tsop-5; Output Type Onsemi 300 Ma Cmos Ldo, Ad Option, Vout=3.0V / Reel Onsemi
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details