LDO Regulator, 300 mA, High PSRR 2.9V, Active Discharge, TSOP5, 3000-REEL Product overview: NCP114ASN290T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 300 mA, 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, 2.9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP114ASN290T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.9V 300MA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
IC REG LINEAR 2.9V 300MA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 844719-NCP114ASN290T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP114
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 2.9V 300MA 5TSOP
IC REG LINEAR 2.9V 300MA 5TSOP
IC REG LINEAR 2.9V 300MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP114ASN290T1G | 488-NCP114ASN290T1GDKR-ND | 844719-NCP114ASN290T1G | NCP114ASN290T1G | NCP114ASN290T1G | NCP114ASN290T1G |
| Product Name | 300 mA 2.9V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP114ASN290T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 |