onsemi Ldo, Fixed, 2.8V, 0.3A, Tsop-5; Output Type Onsemi NCP114ASN280T1G

Description
LDO, FIXED, 2.8V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.8V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.8V, 0.3A, Tsop-5; Output Type Onsemi - 04AC9262 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.8V, 0.3A, Tsop-5; Output Type Onsemi
04AC9262
Ldo, Fixed, 2.8V, 0.3A, Tsop-5; Output Type Onsemi 04AC9262
LDO, FIXED, 2.8V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 2.8V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
300 Ma Cmos Ldo, Ad Option, Vout=2.8V / Reel Onsemi - 48AC1295 - Newark, An Avnet Company
Chicago, IL, United States
300 Ma Cmos Ldo, Ad Option, Vout=2.8V / Reel Onsemi
48AC1295
300 Ma Cmos Ldo, Ad Option, Vout=2.8V / Reel Onsemi 48AC1295
300 MA CMOS LDO, AD OPTION, VOUT=2.8V / REEL

300 MA CMOS LDO, AD OPTION, VOUT=2.8V / REEL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP114ASN280T1G
LDO Voltage Regulators NCP114ASN280T1G
LDO Voltage Regulators 300 MA CMOS LDO AD OPTIO

LDO Voltage Regulators 300 MA CMOS LDO AD OPTIO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 04AC9262 48AC1295 NCP114ASN280T1G
Product Name Ldo, Fixed, 2.8V, 0.3A, Tsop-5; Output Type Onsemi 300 Ma Cmos Ldo, Ad Option, Vout=2.8V / Reel Onsemi LDO Voltage Regulators
Input Voltage 1.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details